Vishay Precision Group Trimmer Potentiometers M63M503KB30T607

Description
63M-T607 finger adj cermet trimmer,50K
Request a Quote Datasheet
Description
63M-T607 finger adj cermet trimmer,50K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1831221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1831221
Trimmer Potentiometers 1831221
63M-T607 finger adj cermet trimmer,50K

63M-T607 finger adj cermet trimmer,50K

Supplier's Site
Trimmer Potentiometers - 1831221P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1831221P
Trimmer Potentiometers 1831221P
63M-T607 finger adj cermet trimmer,50K

63M-T607 finger adj cermet trimmer,50K

Supplier's Site
Trimmer Potentiometers - 1679662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679662
Trimmer Potentiometers 1679662
63M-T607 finger adj cermet trimmer,50K

63M-T607 finger adj cermet trimmer,50K

Supplier's Site
Trimmer Potentiometers - 693-M63M503KB30T607-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63M503KB30T607-ND
Trimmer Potentiometers 693-M63M503KB30T607-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay - 26M7663 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay
26M7663
Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay 26M7663
TRIMMER, POT, 50K, 1TURN, THD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 50K, 1TURN, THD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1831221 1831221P 693-M63M503KB30T607-ND 26M7663
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 50000 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 15 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers