Vishay Precision Group Trimmer Potentiometers M63M502KB30T607

Description
63M-T607 finger adj cermet trimmer,5K
Request a Quote Datasheet
Description
63M-T607 finger adj cermet trimmer,5K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1542533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542533
Trimmer Potentiometers 1542533
63M-T607 finger adj cermet trimmer,5K

63M-T607 finger adj cermet trimmer,5K

Supplier's Site
Trimmer Potentiometers - 1542533P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542533P
Trimmer Potentiometers 1542533P
10MM S/T CERMET TRIM 5K

10MM S/T CERMET TRIM 5K

Supplier's Site
Trimmer Potentiometers - 1679658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679658
Trimmer Potentiometers 1679658
63M-T607 finger adj cermet trimmer,5K

63M-T607 finger adj cermet trimmer,5K

Supplier's Site
Trimmer Potentiometers - 693-M63M502KB30T607-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63M502KB30T607-ND
Trimmer Potentiometers 693-M63M502KB30T607-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 5K, 1Turn, Thd; Track Resistance Vishay - 26M7662 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 1Turn, Thd; Track Resistance Vishay
26M7662
Trimmer, Pot, 5K, 1Turn, Thd; Track Resistance Vishay 26M7662
TRIMMER, POT, 5K, 1TURN, THD; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

TRIMMER, POT, 5K, 1TURN, THD; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1542533 1542533P 693-M63M502KB30T607-ND 26M7662
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 5K, 1Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Resistance Range 5000 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers