Vishay Precision Group Trimmer Potentiometers M63M203KB30T607

Description
63M-T607 finger adj cermet trimmer,20K
Request a Quote Datasheet
Description
63M-T607 finger adj cermet trimmer,20K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1831215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1831215
Trimmer Potentiometers 1831215
63M-T607 finger adj cermet trimmer,20K

63M-T607 finger adj cermet trimmer,20K

Supplier's Site
Trimmer Potentiometers - 693-M63M203KB30T607-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63M203KB30T607-ND
Trimmer Potentiometers 693-M63M203KB30T607-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 20K, 1Turn, Thd; Track Resistance Vishay - 82K9200 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 1Turn, Thd; Track Resistance Vishay
82K9200
Trimmer, Pot, 20K, 1Turn, Thd; Track Resistance Vishay 82K9200
TRIMMER, POT, 20K, 1TURN, THD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 20K, 1TURN, THD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1831215 693-M63M203KB30T607-ND 82K9200
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 20K, 1Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers