Vishay Precision Group Trimmer Potentiometers M63M105KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M63M105KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63M105KB40-ND
Trimmer Potentiometers 693-M63M105KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 1M, 1Turn, Thd; Track Resistance Vishay - 99K0026 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1M, 1Turn, Thd; Track Resistance Vishay
99K0026
Trimmer, Pot, 1M, 1Turn, Thd; Track Resistance Vishay 99K0026
TRIMMER, POT, 1M, 1TURN, THD; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

TRIMMER, POT, 1M, 1TURN, THD; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M63M105KB40-ND 99K0026
Product Name Trimmer Potentiometers Trimmer, Pot, 1M, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers