Vishay Precision Group Trimmer Potentiometers M63M105KB30T607

Description
63M-T607 finger adj cermet trimmer,1M
Request a Quote Datasheet
Description
63M-T607 finger adj cermet trimmer,1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1831259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1831259
Trimmer Potentiometers 1831259
63M-T607 finger adj cermet trimmer,1M

63M-T607 finger adj cermet trimmer,1M

Supplier's Site
Trimmer Potentiometers - 1831259P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1831259P
Trimmer Potentiometers 1831259P
63M-T607 finger adj cermet trimmer,1M

63M-T607 finger adj cermet trimmer,1M

Supplier's Site
Trimmer Potentiometers - 1679666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679666
Trimmer Potentiometers 1679666
63M-T607 finger adj cermet trimmer,1M

63M-T607 finger adj cermet trimmer,1M

Supplier's Site
Trimmer Potentiometers - 693-M63M105KB30T607-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63M105KB30T607-ND
Trimmer Potentiometers 693-M63M105KB30T607-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 1M, 1Turn, Thd; Track Resistance Vishay - 99K0017 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1M, 1Turn, Thd; Track Resistance Vishay
99K0017
Trimmer, Pot, 1M, 1Turn, Thd; Track Resistance Vishay 99K0017
TRIMMER, POT, 1M, 1TURN, THD; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

TRIMMER, POT, 1M, 1TURN, THD; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1831259 1831259P 693-M63M105KB30T607-ND 99K0017
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 1M, 1Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details