Vishay Precision Group Trimmer Potentiometers M63M103KB40

Description
63M topadj cermet trimmer,10K 10mm 500mW
Request a Quote Datasheet
Description
63M topadj cermet trimmer,10K 10mm 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1831344P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1831344P
Trimmer Potentiometers 1831344P
63M topadj cermet trimmer,10K 10mm 500mW

63M topadj cermet trimmer,10K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1693117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693117
Trimmer Potentiometers 1693117
63M topadj cermet trimmer,10K 10mm 500mW

63M topadj cermet trimmer,10K 10mm 500mW

Supplier's Site
0.5W 10000ohm Trimmer Potentiometer - 80-M63M103KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 10000ohm Trimmer Potentiometer
80-M63M103KB40
0.5W 10000ohm Trimmer Potentiometer 80-M63M103KB40
Trimmer, Cermet, 0.5W, 10000ohm, 10% +/-Tol, -100,100ppm/Cel, 3737 Product overview: M63M103KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 10000ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 10000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63M103KB40 can be used for catalog matching and distributor lookup.

Trimmer, Cermet, 0.5W, 10000ohm, 10% +/-Tol, -100,100ppm/Cel, 3737 Product overview: M63M103KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 10000ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 10000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63M103KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 693-M63M103KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63M103KB40-ND
Trimmer Potentiometers 693-M63M103KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay - 99K0024 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay
99K0024
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay 99K0024
TRIMMER, POT, 10K, 1TURN, THD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, THD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1831344P 1693117 80-M63M103KB40 693-M63M103KB40-ND 99K0024
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W 10000ohm Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay
Configuration Single Turn Single Turn Single Resistor
Resistance Range 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers