Vishay Precision Group Trimmer Potentiometers M63M103KB30T607

Description
63M-T607 finger adj cermet trimmer,10K
Request a Quote Datasheet
Description
63M-T607 finger adj cermet trimmer,10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1542549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542549
Trimmer Potentiometers 1542549
63M-T607 finger adj cermet trimmer,10K

63M-T607 finger adj cermet trimmer,10K

Supplier's Site
Trimmer Potentiometers - 1542549P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542549P
Trimmer Potentiometers 1542549P
63M-T607 finger adj cermet trimmer,10K

63M-T607 finger adj cermet trimmer,10K

Supplier's Site
Trimmer Potentiometers - 1679649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679649
Trimmer Potentiometers 1679649
63M-T607 finger adj cermet trimmer,10K

63M-T607 finger adj cermet trimmer,10K

Supplier's Site
Trimmer Potentiometers - 693-M63M103KB30T607-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63M103KB30T607-ND
Trimmer Potentiometers 693-M63M103KB30T607-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay - 26M7661 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay
26M7661
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay 26M7661
TRIMMER, POT, 10K, 1TURN, THD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, THD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1542549 1542549P 693-M63M103KB30T607-ND 26M7661
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10000 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data