Vishay Precision Group RESISTOR,CERMET TRIMMER,DIP,1K OHM,BULK M63M102KB40

Description
RESISTOR,CERMET TRIMMER,DIP,1Kohm,BU LK
Request a Quote Datasheet
Description
RESISTOR,CERMET TRIMMER,DIP,1Kohm,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR,CERMET TRIMMER,DIP,1K OHM,BULK - M63M102KB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR,CERMET TRIMMER,DIP,1K OHM,BULK
M63M102KB40
RESISTOR,CERMET TRIMMER,DIP,1K OHM,BULK M63M102KB40
RESISTOR,CERMET TRIMMER,DIP,1Kohm,BU LK

RESISTOR,CERMET TRIMMER,DIP,1Kohm,BULK

Supplier's Site
Trimmer Potentiometers - 693-M63M102KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63M102KB40-ND
Trimmer Potentiometers 693-M63M102KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
0.5W 1000ohm Trimmer Potentiometer - 80-M63M102KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 1000ohm Trimmer Potentiometer
80-M63M102KB40
0.5W 1000ohm Trimmer Potentiometer 80-M63M102KB40
Trimmer, Cermet, 0.5W, 1000ohm, 10% +/-Tol, -100,100ppm/Cel, 3737 Product overview: M63M102KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 1000ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 1000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63M102KB40 can be used for catalog matching and distributor lookup.

Trimmer, Cermet, 0.5W, 1000ohm, 10% +/-Tol, -100,100ppm/Cel, 3737 Product overview: M63M102KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 1000ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 1000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63M102KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pot, Trimmer, 1Kohm, 1Turn, Th; Trimpot Type Vishay - 99K0023 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 1Kohm, 1Turn, Th; Trimpot Type Vishay
99K0023
Pot, Trimmer, 1Kohm, 1Turn, Th; Trimpot Type Vishay 99K0023
POT, TRIMMER, 1KOHM, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:63 Series; Qualification:-RoHS Compliant: Yes

POT, TRIMMER, 1KOHM, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:63 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number M63M102KB40 693-M63M102KB40-ND 80-M63M102KB40 99K0023
Product Name RESISTOR,CERMET TRIMMER,DIP,1K OHM,BULK Trimmer Potentiometers 0.5W 1000ohm Trimmer Potentiometer Pot, Trimmer, 1Kohm, 1Turn, Th; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details