Vishay Precision Group Trimmer Potentiometers M63M102KB30T607

Description
63M-T607 finger adj cermet trimmer,1K
Request a Quote Datasheet
Description
63M-T607 finger adj cermet trimmer,1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1542527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542527
Trimmer Potentiometers 1542527
63M-T607 finger adj cermet trimmer,1K

63M-T607 finger adj cermet trimmer,1K

Supplier's Site
Trimmer Potentiometers - 1542527P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542527P
Trimmer Potentiometers 1542527P
63M-T607 finger adj cermet trimmer,1K

63M-T607 finger adj cermet trimmer,1K

Supplier's Site
Trimmer Potentiometers - 1679656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679656
Trimmer Potentiometers 1679656
63M-T607 finger adj cermet trimmer,1K

63M-T607 finger adj cermet trimmer,1K

Supplier's Site
Trimmer Potentiometers - 693-M63M102KB30T607-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63M102KB30T607-ND
Trimmer Potentiometers 693-M63M102KB30T607-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 1K, 1Turn, Thd; Track Resistance Vishay - 99K0016 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 1Turn, Thd; Track Resistance Vishay
99K0016
Trimmer, Pot, 1K, 1Turn, Thd; Track Resistance Vishay 99K0016
TRIMMER, POT, 1K, 1TURN, THD; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

TRIMMER, POT, 1K, 1TURN, THD; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1542527 1542527P 693-M63M102KB30T607-ND 99K0016
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 1K, 1Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Resistance Range 1000 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 22.5 ohms
View Details