Vishay Precision Group Trimmer Potentiometers M63M101KB30T607

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M63M101KB30T607-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63M101KB30T607-ND
Trimmer Potentiometers 693-M63M101KB30T607-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 1542511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542511
Trimmer Potentiometers 1542511
63M-T607 finger adj cermet trimmer,100R

63M-T607 finger adj cermet trimmer,100R

Supplier's Site
Trimmer Potentiometers - 1542511P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542511P
Trimmer Potentiometers 1542511P
63M-T607 finger adj cermet trimmer,100R

63M-T607 finger adj cermet trimmer,100R

Supplier's Site
Trimmer Potentiometers - 1679655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679655
Trimmer Potentiometers 1679655
63M-T607 finger adj cermet trimmer,100R

63M-T607 finger adj cermet trimmer,100R

Supplier's Site
Trimmer, Pot, 100R, 1Turn, Thd; Track Resistance Vishay - 99K0015 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 1Turn, Thd; Track Resistance Vishay
99K0015
Trimmer, Pot, 100R, 1Turn, Thd; Track Resistance Vishay 99K0015
TRIMMER, POT, 100R, 1TURN, THD; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 100R, 1TURN, THD; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63M Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M63M101KB30T607-ND 1542511 1542511P 99K0015
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 100R, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data