Vishay Precision Group Res Thick Film 0603 49.9K Ohm 1% 7/100W ¦300ppm/¦C 0.01% SMD Tray M55342M12B49E9RWB

Description
Res Thick Film 0603 49.9K Ohm 1% 7/100W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 0603 49.9K Ohm 1% 7/100W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 49.9K Ohm 1% 7/100W ¦300ppm/¦C 0.01% SMD Tray - M55342M12B49E9RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 49.9K Ohm 1% 7/100W ¦300ppm/¦C 0.01% SMD Tray
M55342M12B49E9RWB
Res Thick Film 0603 49.9K Ohm 1% 7/100W ¦300ppm/¦C 0.01% SMD Tray M55342M12B49E9RWB
Res Thick Film 0603 49.9K Ohm 1% 7/100W ¦300ppm/¦C 0.01% SMD Tray

Res Thick Film 0603 49.9K Ohm 1% 7/100W ¦300ppm/¦C 0.01% SMD Tray

Supplier's Site
Rcwpm-0603 49.9K 1% M M55342M12B49E9R T0 Vishay - 48P5345 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 49.9K 1% M M55342M12B49E9R T0 Vishay
48P5345
Rcwpm-0603 49.9K 1% M M55342M12B49E9R T0 Vishay 48P5345
RCWPM-0603 49.9K 1% M M55342M12B49E9R T0

RCWPM-0603 49.9K 1% M M55342M12B49E9R T0

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M12B49E9RWB 48P5345
Product Name Res Thick Film 0603 49.9K Ohm 1% 7/100W ¦300ppm/¦C 0.01% SMD Tray Rcwpm-0603 49.9K 1% M M55342M12B49E9R T0 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details