Vishay Intertechnology, Inc. Res Thick Film 0603 33K Ohm 5% 7/100W ¦300ppm/¦C 1% SMD Tray M55342M12B33K0MWB

Description
Res Thick Film 0603 33K Ohm 5% 7/100W ¦300ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 0603 33K Ohm 5% 7/100W ¦300ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 33K Ohm 5% 7/100W ¦300ppm/¦C 1% SMD Tray - M55342M12B33K0MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 33K Ohm 5% 7/100W ¦300ppm/¦C 1% SMD Tray
M55342M12B33K0MWB
Res Thick Film 0603 33K Ohm 5% 7/100W ¦300ppm/¦C 1% SMD Tray M55342M12B33K0MWB
Res Thick Film 0603 33K Ohm 5% 7/100W ¦300ppm/¦C 1% SMD Tray

Res Thick Film 0603 33K Ohm 5% 7/100W ¦300ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M12B33K0MWB
Product Name Res Thick Film 0603 33K Ohm 5% 7/100W ¦300ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers