Vishay Intertechnology, Inc. Res Thick Film 1010 43 Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R M55342M10B43G0RS2

Description
Res Thick Film 1010 43 Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1010 43 Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 43 Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R - M55342M10B43G0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 43 Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R
M55342M10B43G0RS2
Res Thick Film 1010 43 Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R M55342M10B43G0RS2
Res Thick Film 1010 43 Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1010 43 Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M10B43G0RS2
Product Name Res Thick Film 1010 43 Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details