Vishay Intertechnology, Inc. Res Thick Film 1010 332 Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R M55342M10B332DRS2

Description
Res Thick Film 1010 332 Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1010 332 Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 332 Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R - M55342M10B332DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 332 Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R
M55342M10B332DRS2
Res Thick Film 1010 332 Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R M55342M10B332DRS2
Res Thick Film 1010 332 Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1010 332 Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M10B332DRS2
Product Name Res Thick Film 1010 332 Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers