Vishay Intertechnology, Inc. Res Thick Film 1010 33 Ohm 5% 1/2W ¦300ppm/¦C 0.01% SMD T/R M55342M10B330JRS6

Description
Res Thick Film 1010 33 Ohm 5% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1010 33 Ohm 5% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 33 Ohm 5% 1/2W ¦300ppm/¦C 0.01% SMD T/R - M55342M10B330JRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 33 Ohm 5% 1/2W ¦300ppm/¦C 0.01% SMD T/R
M55342M10B330JRS6
Res Thick Film 1010 33 Ohm 5% 1/2W ¦300ppm/¦C 0.01% SMD T/R M55342M10B330JRS6
Res Thick Film 1010 33 Ohm 5% 1/2W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1010 33 Ohm 5% 1/2W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M10B330JRS6
Product Name Res Thick Film 1010 33 Ohm 5% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers