Vishay Intertechnology, Inc. Res Thick Film 1010 2K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R M55342M10B2H00RS2

Description
Res Thick Film 1010 2K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1010 2K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 2K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R - M55342M10B2H00RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 2K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R
M55342M10B2H00RS2
Res Thick Film 1010 2K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R M55342M10B2H00RS2
Res Thick Film 1010 2K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1010 2K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M10B2H00RS2
Product Name Res Thick Film 1010 2K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details