Vishay Intertechnology, Inc. Res Thick Film 1010 20K Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R M55342M10B20E0RS2

Description
Res Thick Film 1010 20K Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1010 20K Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 20K Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R - M55342M10B20E0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 20K Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R
M55342M10B20E0RS2
Res Thick Film 1010 20K Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R M55342M10B20E0RS2
Res Thick Film 1010 20K Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1010 20K Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M10B20E0RS2
Product Name Res Thick Film 1010 20K Ohm 1% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details