Vishay Intertechnology, Inc. Res Thick Film 1010 12K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R M55342M10B12H0RS6

Description
Res Thick Film 1010 12K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1010 12K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 12K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R - M55342M10B12H0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 12K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R
M55342M10B12H0RS6
Res Thick Film 1010 12K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R M55342M10B12H0RS6
Res Thick Film 1010 12K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1010 12K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M10B12H0RS6
Product Name Res Thick Film 1010 12K Ohm 2% 1/2W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details