Vishay Precision Group Res Thick Film 1010 10K Ohm 1% 1/2W ¦300ppm/¦C 0.1% SMD Tray M55342M10B10E0PWB

Description
Res Thick Film 1010 10K Ohm 1% 1/2W ¦300ppm/¦C 0.1% SMD Tray
Request a Quote
Description
Res Thick Film 1010 10K Ohm 1% 1/2W ¦300ppm/¦C 0.1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 10K Ohm 1% 1/2W ¦300ppm/¦C 0.1% SMD Tray - M55342M10B10E0PWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 10K Ohm 1% 1/2W ¦300ppm/¦C 0.1% SMD Tray
M55342M10B10E0PWB
Res Thick Film 1010 10K Ohm 1% 1/2W ¦300ppm/¦C 0.1% SMD Tray M55342M10B10E0PWB
Res Thick Film 1010 10K Ohm 1% 1/2W ¦300ppm/¦C 0.1% SMD Tray

Res Thick Film 1010 10K Ohm 1% 1/2W ¦300ppm/¦C 0.1% SMD Tray

Supplier's Site
Rcwpm-1100 10K 1% M M55342M10B10E0P T03 Vishay - 40P2787 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 10K 1% M M55342M10B10E0P T03 Vishay
40P2787
Rcwpm-1100 10K 1% M M55342M10B10E0P T03 Vishay 40P2787
RCWPM-1100 10K 1% M M55342M10B10E0P T03

RCWPM-1100 10K 1% M M55342M10B10E0P T03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M10B10E0PWB 40P2787
Product Name Res Thick Film 1010 10K Ohm 1% 1/2W ¦300ppm/¦C 0.1% SMD Tray Rcwpm-1100 10K 1% M M55342M10B10E0P T03 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details