Vishay Intertechnology, Inc. Res Thick Film 2512 8.2 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B8M20RS3

Description
Res Thick Film 2512 8.2 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 8.2 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 8.2 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B8M20RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 8.2 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B8M20RS3
Res Thick Film 2512 8.2 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B8M20RS3
Res Thick Film 2512 8.2 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 8.2 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B8M20RS3
Product Name Res Thick Film 2512 8.2 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers