Vishay Intertechnology, Inc. Res Thick Film 2512 475 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray M55342M09B475DRWB

Description
Res Thick Film 2512 475 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 2512 475 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 475 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray - M55342M09B475DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 475 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray
M55342M09B475DRWB
Res Thick Film 2512 475 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray M55342M09B475DRWB
Res Thick Film 2512 475 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray

Res Thick Film 2512 475 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B475DRWB
Product Name Res Thick Film 2512 475 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers