Vishay Intertechnology, Inc. Res Thick Film 2512 301 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B301DRS6

Description
Res Thick Film 2512 301 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 301 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 301 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B301DRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 301 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B301DRS6
Res Thick Film 2512 301 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B301DRS6
Res Thick Film 2512 301 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 301 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B301DRS6
Product Name Res Thick Film 2512 301 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details