Vishay Intertechnology, Inc. Res Thick Film 2512 27 Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B27J0RS6

Description
Res Thick Film 2512 27 Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 27 Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 27 Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B27J0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 27 Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B27J0RS6
Res Thick Film 2512 27 Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B27J0RS6
Res Thick Film 2512 27 Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 27 Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B27J0RS6
Product Name Res Thick Film 2512 27 Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers