Vishay Intertechnology, Inc. Res Thick Film 2512 249K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B249ERS3

Description
Res Thick Film 2512 249K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 249K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 249K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B249ERS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 249K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B249ERS3
Res Thick Film 2512 249K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B249ERS3
Res Thick Film 2512 249K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 249K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B249ERS3
Product Name Res Thick Film 2512 249K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details