Vishay Intertechnology, Inc. Res Thick Film 2512 23.7K Ohm 1% 1W ¦300ppm/¦C SMD T/R M55342M09B23E7TS2T

Description
Res Thick Film 2512 23.7K Ohm 1% 1W ¦300ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 2512 23.7K Ohm 1% 1W ¦300ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 23.7K Ohm 1% 1W ¦300ppm/¦C SMD T/R - M55342M09B23E7TS2T - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 23.7K Ohm 1% 1W ¦300ppm/¦C SMD T/R
M55342M09B23E7TS2T
Res Thick Film 2512 23.7K Ohm 1% 1W ¦300ppm/¦C SMD T/R M55342M09B23E7TS2T
Res Thick Film 2512 23.7K Ohm 1% 1W ¦300ppm/¦C SMD T/R

Res Thick Film 2512 23.7K Ohm 1% 1W ¦300ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B23E7TS2T
Product Name Res Thick Film 2512 23.7K Ohm 1% 1W ¦300ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers