Vishay Precision Group Res Thick Film 2512 22 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B22M0RS3

Description
Res Thick Film 2512 22 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 22 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 22 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B22M0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 22 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B22M0RS3
Res Thick Film 2512 22 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B22M0RS3
Res Thick Film 2512 22 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 22 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,22Ohms,200Wv,10+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C9651 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,22Ohms,200Wv,10+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C9651
Resistor,thick Film,22Ohms,200Wv,10+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C9651
Resistor,Thick Film,22Ohms,200WV,10 +/-% Tol,300ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,22Ohms,200WV,10+/-% Tol,300ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M09B22M0RS3 59C9651
Product Name Res Thick Film 2512 22 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R Resistor,thick Film,22Ohms,200Wv,10+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 10 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers