Vishay Intertechnology, Inc. Res Thick Film 2512 226K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray M55342M09B226ERWB

Description
Res Thick Film 2512 226K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 2512 226K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 226K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray - M55342M09B226ERWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 226K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray
M55342M09B226ERWB
Res Thick Film 2512 226K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray M55342M09B226ERWB
Res Thick Film 2512 226K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray

Res Thick Film 2512 226K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B226ERWB
Product Name Res Thick Film 2512 226K Ohm 1% 1W ¦300ppm/¦C 0.01% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers