Vishay Intertechnology, Inc. Res Thick Film 2512 200 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B200MRS2

Description
Res Thick Film 2512 200 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 200 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 200 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B200MRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 200 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B200MRS2
Res Thick Film 2512 200 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B200MRS2
Res Thick Film 2512 200 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 200 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B200MRS2
Product Name Res Thick Film 2512 200 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details