Vishay Intertechnology, Inc. Res Thick Film 2512 1M Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B1P00RS2

Description
Res Thick Film 2512 1M Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 1M Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 1M Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B1P00RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 1M Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B1P00RS2
Res Thick Film 2512 1M Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B1P00RS2
Res Thick Film 2512 1M Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 1M Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B1P00RS2
Product Name Res Thick Film 2512 1M Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers