Vishay Intertechnology, Inc. Res Thick Film 2512 1K Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B1K00RS3

Description
Res Thick Film 2512 1K Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 1K Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 1K Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B1K00RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 1K Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B1K00RS3
Res Thick Film 2512 1K Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B1K00RS3
Res Thick Film 2512 1K Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 1K Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B1K00RS3
Product Name Res Thick Film 2512 1K Ohm 5% 1W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers