Vishay Precision Group Res Thick Film 2512 14.7 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B14D7RS3

Description
Res Thick Film 2512 14.7 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 14.7 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 14.7 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B14D7RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 14.7 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B14D7RS3
Res Thick Film 2512 14.7 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B14D7RS3
Res Thick Film 2512 14.7 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 14.7 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,14.7Ohms,200Wv,1+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C9605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,14.7Ohms,200Wv,1+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C9605
Resistor,thick Film,14.7Ohms,200Wv,1+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C9605
Resistor,Thick Film,14.7Ohms,200WV, 1+/-% Tol,300ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,14.7Ohms,200WV,1+/-% Tol,300ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M09B14D7RS3 59C9605
Product Name Res Thick Film 2512 14.7 Ohm 1% 1W ¦300ppm/¦C 0.01% SMD T/R Resistor,thick Film,14.7Ohms,200Wv,1+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers