Vishay Intertechnology, Inc. Res Thick Film 2512 100 Ohm 1% 1W ¦300ppm/¦C 0.001% SMD Tray M55342M09B100DSWB

Description
Res Thick Film 2512 100 Ohm 1% 1W ¦300ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 2512 100 Ohm 1% 1W ¦300ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 100 Ohm 1% 1W ¦300ppm/¦C 0.001% SMD Tray - M55342M09B100DSWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 100 Ohm 1% 1W ¦300ppm/¦C 0.001% SMD Tray
M55342M09B100DSWB
Res Thick Film 2512 100 Ohm 1% 1W ¦300ppm/¦C 0.001% SMD Tray M55342M09B100DSWB
Res Thick Film 2512 100 Ohm 1% 1W ¦300ppm/¦C 0.001% SMD Tray

Res Thick Film 2512 100 Ohm 1% 1W ¦300ppm/¦C 0.001% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B100DSWB
Product Name Res Thick Film 2512 100 Ohm 1% 1W ¦300ppm/¦C 0.001% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details