Vishay Precision Group Rcwpm-2010 49.9 1% M M55342M08B49D9R Tsl Vishay M55342M08B49D9RWL

Description
RCWPM-2010 49.9 1% M M55342M08B49D9R TSL
Description
RCWPM-2010 49.9 1% M M55342M08B49D9R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 49.9 1% M M55342M08B49D9R Tsl Vishay - 22P9648 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 49.9 1% M M55342M08B49D9R Tsl Vishay
22P9648
Rcwpm-2010 49.9 1% M M55342M08B49D9R Tsl Vishay 22P9648
RCWPM-2010 49.9 1% M M55342M08B49D9R TSL

RCWPM-2010 49.9 1% M M55342M08B49D9R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9648
Product Name Rcwpm-2010 49.9 1% M M55342M08B49D9R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details