Vishay Precision Group Rcwpm-2010 33 10% M M55342M08B33M0R Rsl Vishay M55342M08B33M0RUL

Description
RCWPM-2010 33 10% M M55342M08B33M0R RSL
Description
RCWPM-2010 33 10% M M55342M08B33M0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 33 10% M M55342M08B33M0R Rsl Vishay - 22P9623 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 33 10% M M55342M08B33M0R Rsl Vishay
22P9623
Rcwpm-2010 33 10% M M55342M08B33M0R Rsl Vishay 22P9623
RCWPM-2010 33 10% M M55342M08B33M0R RSL

RCWPM-2010 33 10% M M55342M08B33M0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9623
Product Name Rcwpm-2010 33 10% M M55342M08B33M0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details