Vishay Intertechnology, Inc. Res Thick Film 2010 33 Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R M55342M08B33J0RS2

Description
Res Thick Film 2010 33 Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2010 33 Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 33 Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R - M55342M08B33J0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 33 Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R
M55342M08B33J0RS2
Res Thick Film 2010 33 Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R M55342M08B33J0RS2
Res Thick Film 2010 33 Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2010 33 Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M08B33J0RS2
Product Name Res Thick Film 2010 33 Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details