Vishay Precision Group Rcwpm-2010 30.9 1% M M55342M08B30D9R Rsl Vishay M55342M08B30D9RUL

Description
RCWPM-2010 30.9 1% M M55342M08B30D9R RSL
Description
RCWPM-2010 30.9 1% M M55342M08B30D9R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 30.9 1% M M55342M08B30D9R Rsl Vishay - 22P9617 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 30.9 1% M M55342M08B30D9R Rsl Vishay
22P9617
Rcwpm-2010 30.9 1% M M55342M08B30D9R Rsl Vishay 22P9617
RCWPM-2010 30.9 1% M M55342M08B30D9R RSL

RCWPM-2010 30.9 1% M M55342M08B30D9R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9617
Product Name Rcwpm-2010 30.9 1% M M55342M08B30D9R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers