Vishay Intertechnology, Inc. Res Thick Film 2010 27 Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R M55342M08B27G0RS3

Description
Res Thick Film 2010 27 Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2010 27 Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 27 Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R - M55342M08B27G0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 27 Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R
M55342M08B27G0RS3
Res Thick Film 2010 27 Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R M55342M08B27G0RS3
Res Thick Film 2010 27 Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2010 27 Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M08B27G0RS3
Product Name Res Thick Film 2010 27 Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers