Vishay Intertechnology, Inc. Res Thick Film 2010 22K Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R M55342M08B22K0RTP

Description
Res Thick Film 2010 22K Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2010 22K Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 22K Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R - M55342M08B22K0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 22K Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R
M55342M08B22K0RTP
Res Thick Film 2010 22K Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R M55342M08B22K0RTP
Res Thick Film 2010 22K Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2010 22K Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M08B22K0RTP
Product Name Res Thick Film 2010 22K Ohm 5% 4/5W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers