Vishay Intertechnology, Inc. Res Thick Film 2010 1K Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD Tray M55342M08B1H00RWB

Description
Res Thick Film 2010 1K Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 2010 1K Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 1K Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD Tray - M55342M08B1H00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 1K Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD Tray
M55342M08B1H00RWB
Res Thick Film 2010 1K Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD Tray M55342M08B1H00RWB
Res Thick Film 2010 1K Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD Tray

Res Thick Film 2010 1K Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M08B1H00RWB
Product Name Res Thick Film 2010 1K Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details