Vishay Intertechnology, Inc. Res Thick Film 2010 15 Ohm 1% 4/5W ¦300ppm/¦C 0.01% SMD Tray M55342M08B15D0RWB

Description
Res Thick Film 2010 15 Ohm 1% 4/5W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 2010 15 Ohm 1% 4/5W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 15 Ohm 1% 4/5W ¦300ppm/¦C 0.01% SMD Tray - M55342M08B15D0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 15 Ohm 1% 4/5W ¦300ppm/¦C 0.01% SMD Tray
M55342M08B15D0RWB
Res Thick Film 2010 15 Ohm 1% 4/5W ¦300ppm/¦C 0.01% SMD Tray M55342M08B15D0RWB
Res Thick Film 2010 15 Ohm 1% 4/5W ¦300ppm/¦C 0.01% SMD Tray

Res Thick Film 2010 15 Ohm 1% 4/5W ¦300ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M08B15D0RWB
Product Name Res Thick Film 2010 15 Ohm 1% 4/5W ¦300ppm/¦C 0.01% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers