Vishay Intertechnology, Inc. Res Thick Film 2010 150K Ohm 1% 4/5W ¦300ppm/¦C SMD T/R M55342M08B150ETS2T

Description
Res Thick Film 2010 150K Ohm 1% 4/5W ¦300ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 2010 150K Ohm 1% 4/5W ¦300ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 150K Ohm 1% 4/5W ¦300ppm/¦C SMD T/R - M55342M08B150ETS2T - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 150K Ohm 1% 4/5W ¦300ppm/¦C SMD T/R
M55342M08B150ETS2T
Res Thick Film 2010 150K Ohm 1% 4/5W ¦300ppm/¦C SMD T/R M55342M08B150ETS2T
Res Thick Film 2010 150K Ohm 1% 4/5W ¦300ppm/¦C SMD T/R

Res Thick Film 2010 150K Ohm 1% 4/5W ¦300ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M08B150ETS2T
Product Name Res Thick Film 2010 150K Ohm 1% 4/5W ¦300ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details