Vishay Precision Group Res Thick Film 0705 5.6 Ohm 10% 1/10W ¦300ppm/¦C 0.01% SMD M55342M06B5M60RSU

Description
Res Thick Film 0705 5.6 Ohm 10% 1/10W ¦300ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thick Film 0705 5.6 Ohm 10% 1/10W ¦300ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 5.6 Ohm 10% 1/10W ¦300ppm/¦C 0.01% SMD - M55342M06B5M60RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 5.6 Ohm 10% 1/10W ¦300ppm/¦C 0.01% SMD
M55342M06B5M60RSU
Res Thick Film 0705 5.6 Ohm 10% 1/10W ¦300ppm/¦C 0.01% SMD M55342M06B5M60RSU
Res Thick Film 0705 5.6 Ohm 10% 1/10W ¦300ppm/¦C 0.01% SMD

Res Thick Film 0705 5.6 Ohm 10% 1/10W ¦300ppm/¦C 0.01% SMD

Supplier's Site
M55342 300 Ppm 06 Case Size 5.6 Ohm 0.01% Vishay - 59C9420 - Newark, An Avnet Company
Chicago, IL, United States
M55342 300 Ppm 06 Case Size 5.6 Ohm 0.01% Vishay
59C9420
M55342 300 Ppm 06 Case Size 5.6 Ohm 0.01% Vishay 59C9420
M55342 300 ppm 06 Case Size 5.6 Ohm 0.01%

M55342 300 ppm 06 Case Size 5.6 Ohm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M06B5M60RSU 59C9420
Product Name Res Thick Film 0705 5.6 Ohm 10% 1/10W ¦300ppm/¦C 0.01% SMD M55342 300 Ppm 06 Case Size 5.6 Ohm 0.01% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 10 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details