Vishay Precision Group Res Thick Film 0705 51 Ohm 2% 3/20W ¦300ppm/¦C 0.01% SMD T/R M55342M06B51G0RS6

Description
Res Thick Film 0705 51 Ohm 2% 3/20W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0705 51 Ohm 2% 3/20W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 51 Ohm 2% 3/20W ¦300ppm/¦C 0.01% SMD T/R - M55342M06B51G0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 51 Ohm 2% 3/20W ¦300ppm/¦C 0.01% SMD T/R
M55342M06B51G0RS6
Res Thick Film 0705 51 Ohm 2% 3/20W ¦300ppm/¦C 0.01% SMD T/R M55342M06B51G0RS6
Res Thick Film 0705 51 Ohm 2% 3/20W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 0705 51 Ohm 2% 3/20W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,51Ohms,50Wv,2+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay - 59C9436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,51Ohms,50Wv,2+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay
59C9436
Resistor,thick Film,51Ohms,50Wv,2+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay 59C9436
Resistor,Thick Film,51Ohms,50WV,2+/ -% Tol,300ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,51Ohms,50WV,2+/-% Tol,300ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M06B51G0RS6 59C9436
Product Name Res Thick Film 0705 51 Ohm 2% 3/20W ¦300ppm/¦C 0.01% SMD T/R Resistor,thick Film,51Ohms,50Wv,2+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details