Vishay Intertechnology, Inc. Res Thick Film 0705 37.4 Ohm 1% 1/10W ¦300ppm/¦C 1% SMD Tray M55342M06B37D4MWB

Description
Res Thick Film 0705 37.4 Ohm 1% 1/10W ¦300ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 0705 37.4 Ohm 1% 1/10W ¦300ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 37.4 Ohm 1% 1/10W ¦300ppm/¦C 1% SMD Tray - M55342M06B37D4MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 37.4 Ohm 1% 1/10W ¦300ppm/¦C 1% SMD Tray
M55342M06B37D4MWB
Res Thick Film 0705 37.4 Ohm 1% 1/10W ¦300ppm/¦C 1% SMD Tray M55342M06B37D4MWB
Res Thick Film 0705 37.4 Ohm 1% 1/10W ¦300ppm/¦C 1% SMD Tray

Res Thick Film 0705 37.4 Ohm 1% 1/10W ¦300ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M06B37D4MWB
Product Name Res Thick Film 0705 37.4 Ohm 1% 1/10W ¦300ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details