Vishay Intertechnology, Inc. Res Thick Film 0705 22.1K Ohm 1% 1/10W ¦300ppm/¦C SMD Bulk M55342M06B22E1TWAT

Description
Res Thick Film 0705 22.1K Ohm 1% 1/10W ¦300ppm/¦C SMD Bulk
Request a Quote
Description
Res Thick Film 0705 22.1K Ohm 1% 1/10W ¦300ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 22.1K Ohm 1% 1/10W ¦300ppm/¦C SMD Bulk - M55342M06B22E1TWAT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 22.1K Ohm 1% 1/10W ¦300ppm/¦C SMD Bulk
M55342M06B22E1TWAT
Res Thick Film 0705 22.1K Ohm 1% 1/10W ¦300ppm/¦C SMD Bulk M55342M06B22E1TWAT
Res Thick Film 0705 22.1K Ohm 1% 1/10W ¦300ppm/¦C SMD Bulk

Res Thick Film 0705 22.1K Ohm 1% 1/10W ¦300ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M06B22E1TWAT
Product Name Res Thick Film 0705 22.1K Ohm 1% 1/10W ¦300ppm/¦C SMD Bulk
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details