Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,1KOhms,50WV,5+/
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342M06B1K00RS6 | 59C8977 |
| Product Name | Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R | Resistor,thick Film,1Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805 |
| Tolerance | 5 to 0.0100 +/- % |