Vishay Precision Group Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R M55342M06B1K00RS3

Description
Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R - M55342M06B1K00RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R
M55342M06B1K00RS3
Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R M55342M06B1K00RS3
Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,1Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay - 59C8975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,1Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay
59C8975
Resistor,thick Film,1Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay 59C8975
Resistor,Thick Film,1KOhms,50WV,5+/ -% Tol,300ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,1KOhms,50WV,5+/-% Tol,300ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M06B1K00RS3 59C8975
Product Name Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R Resistor,thick Film,1Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details