Vishay Precision Group Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R M55342M06B1K00PTP

Description
Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R - M55342M06B1K00PTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R
M55342M06B1K00PTP
Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R M55342M06B1K00PTP
Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R

Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R

Supplier's Site
Resistor,thick Film,1Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay - 59C8971 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,1Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay
59C8971
Resistor,thick Film,1Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay 59C8971
Resistor,Thick Film,1KOhms,50WV,5+/ -% Tol,300ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,1KOhms,50WV,5+/-% Tol,300ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M06B1K00PTP 59C8971
Product Name Res Thick Film 0805 1K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R Resistor,thick Film,1Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 5 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers