Vishay Precision Group Res Thick Film 0705 16 Ohm 2% 1/10W ¦300ppm/¦C 0.01% SMD Tray M55342M06B16G0RWB

Description
Res Thick Film 0705 16 Ohm 2% 1/10W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 0705 16 Ohm 2% 1/10W ¦300ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 16 Ohm 2% 1/10W ¦300ppm/¦C 0.01% SMD Tray - M55342M06B16G0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 16 Ohm 2% 1/10W ¦300ppm/¦C 0.01% SMD Tray
M55342M06B16G0RWB
Res Thick Film 0705 16 Ohm 2% 1/10W ¦300ppm/¦C 0.01% SMD Tray M55342M06B16G0RWB
Res Thick Film 0705 16 Ohm 2% 1/10W ¦300ppm/¦C 0.01% SMD Tray

Res Thick Film 0705 16 Ohm 2% 1/10W ¦300ppm/¦C 0.01% SMD Tray

Supplier's Site
Rcwpm-575 16 2% M M55342M06B16G0R T03 Vishay - 24R5433 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 16 2% M M55342M06B16G0R T03 Vishay
24R5433
Rcwpm-575 16 2% M M55342M06B16G0R T03 Vishay 24R5433
RCWPM-575 16 2% M M55342M06B16G0R T03

RCWPM-575 16 2% M M55342M06B16G0R T03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M06B16G0RWB 24R5433
Product Name Res Thick Film 0705 16 Ohm 2% 1/10W ¦300ppm/¦C 0.01% SMD Tray Rcwpm-575 16 2% M M55342M06B16G0R T03 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details