Vishay Precision Group Res Thick Film 0805 10K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R M55342M06B10K0PTP

Description
Res Thick Film 0805 10K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 0805 10K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 10K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R - M55342M06B10K0PTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 10K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R
M55342M06B10K0PTP
Res Thick Film 0805 10K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R M55342M06B10K0PTP
Res Thick Film 0805 10K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R

Res Thick Film 0805 10K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R

Supplier's Site
Resistor,thick Film,10Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay - 59C9037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,10Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay
59C9037
Resistor,thick Film,10Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay 59C9037
Resistor,Thick Film,10KOhms,50WV,5+ /-% Tol,300ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,10KOhms,50WV,5+/-% Tol,300ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M06B10K0PTP 59C9037
Product Name Res Thick Film 0805 10K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R Resistor,thick Film,10Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 5 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details